onsemi Interface - Interface - Drivers, Receivers, Transceivers - MC10H116 MC10H116

Description
Manufacturer: ON Semiconductor Win Source Part Number: 316708-MC10H116 Packaging: Tube/Rail Type: Receiver Mounting: SMD (SMT) Number of Drivers/Receivers: 0/3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 75°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.94 V to 5.46 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 316708-MC10H116 Packaging: Tube/Rail Type: Receiver Mounting: SMD (SMT) Number of Drivers/Receivers: 0/3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 75°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.94 V to 5.46 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - MC10H116 - 316708-MC10H116 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MC10H116
316708-MC10H116
Interface - Interface - Drivers, Receivers, Transceivers - MC10H116 316708-MC10H116
Manufacturer: ON Semiconductor Win Source Part Number: 316708-MC10H116 Packaging: Tube/Rail Type: Receiver Mounting: SMD (SMT) Number of Drivers/Receivers: 0/3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 75°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.94 V to 5.46 V

Manufacturer: ON Semiconductor
Win Source Part Number: 316708-MC10H116
Packaging: Tube/Rail
Type: Receiver
Mounting: SMD (SMT)
Number of Drivers/Receivers: 0/3
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.94 V to 5.46 V

Buy Now Datasheet
Interface Transceiver IC - 710-MC10H116 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
710-MC10H116
Interface Transceiver IC 710-MC10H116
IC RECEIVER TRPL LINE ECL 16SOIC Product overview: MC10H116 from ON Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC10H116 can be used for catalog matching and distributor lookup.

IC RECEIVER TRPL LINE ECL 16SOIC Product overview: MC10H116 from ON Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC10H116 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 316708-MC10H116 710-MC10H116
Product Name Interface - Interface - Drivers, Receivers, Transceivers - MC10H116 Interface Transceiver IC
Device Type Receiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-232/485 - 750-652/025-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details