OR/NOR Gate, 10H Series, 2-Func, 5-Input, ECL, PDIP16
NOR/OR Gate Configurable 2 Circuit 9 Input (4, 5) Input 16-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 136740-MC10H109P
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Logic Type: NOR/OR Gate
Number of Inputs: 9 Input (4, 5)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-DIP
Alternative Parts (Cross-Reference): MC10H109MELG; MC10H109P; MC10H109L; MC10H109FNR2;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
10H SERIES, DUAL 5-INPUT OR/NOR GATE, PDIP16, PLASTIC, DIP-16 Product overview: MC10H109P from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, DIP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10H109P can be used for catalog matching and distributor lookup.
IC GATE OR/NOR DUAL 4-5 16-DIP
NOR/OR Gate Configurable 2 Circuit 9 Input (4, 5) Input 16-PDIP
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC10H109P | MC10H109P-ND | 136740-MC10H109P | 770-MC10H109P | MC10H109P | MC10H109P |
| Product Name | Gates and Inverters - Multi-Function, Configurable | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10H109P | Dual DIP Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | OR; NOR | OR; NOR | NOT; OR; NOR; NOR/OR Gate | OR; NOR; NOR GATE, OR GATE | OR; NOR | OR; NOR; NOR/OR Gate |
| Logic Family | ECL | |||||
| IC Package Type | DIP; Other; DIP16 | DIP; PDIP; Other; "16-DIP (0.300"", 7.62mm)" | DIP; Other; 16-DIP | Other; PDIP | DIP; Other; 16-DIP (0.300\", 7.62mm) | |
| Output Type | Differential | Differential | Differential | Differential |