10H SERIES, QUAD 2-INPUT AND GATE, CDIP16, CERAMIC, DIP-16 Product overview: MC10H104L from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, DIP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-MC10H104L can be used for catalog matching and distributor lookup.
AND Gate IC 4 Channel 1 of 4 AND/NAND Output 16-CDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 221643-MC10H104L
Packaging: Tube/Rail
Features: 1 of 4 AND/NAND Output
Number of Circuits: 4
Mounting: Through Hole
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 50mA, 50mA
Max Propagation Delay @ V, Max CL: 1.75ns @ -5.2V,
Logic Level - Low: -1.48V
Logic Level - High: -1.13V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 16-CDIP
Dimension: 16-CDIP (0.300", 7.62mm)
Supply Voltage - Operating: -4.94 V to -5.46 V
AND Gate IC 4 Channel 1 of 4 AND/NAND Output 16-CDIP
IC GATE AND 4CH 2-INP 16CDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-MC10H104L | MC10H104L-ND | 221643-MC10H104L | MC10H104L | MC10H104L |
| Product Name | Quad DIP Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - MC10H104L | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | AND; AND GATE | AND | NOT; AND; AND Gate | AND; AND Gate | AND |
| Supply Voltage | -5.46V | -4.94V ~ -5.46V | -4.94 V ~ -5.46 V | -4.94V ~ -5.46V | |
| Inputs | 2 | 2 | 2 | 2 | |
| Propagation Delay | 1.75 ns | 1.75 ns | 1.75 ns | ||
| Operating Temperature | 0 C (32 F) | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) |