Manufacturer: ON Semiconductor
Win Source Part Number: 1217205-MC10H016FNR2
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Binary Counter
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive Edge
Direction: Up
Reset: Asynchronous
Timing: Synchronous
Count Rate: 200MHz
Categories: Integrated Circuits
Supplier Device Package: 20-PLCC (9x9)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 75°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 20-LCC
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: 10H016
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Binary Counter, 10H Series, Synchronous, Positive Edge Triggered, 4-Bit, Up Direction, ECL, PQCC20
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-PLCC (9x9)
Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-PLCC (9x9)
IC COUNTER 4BIT BINARY 20PLCC
IC BINARY COUNTER 4-BIT 20PLCC
| Win Source Electronics | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | 1217205-MC10H016FNR2 | MC10H016FNR2 | MC10H016FNR2-ND | MC10H016FNR2 | MC10H016FNR2 | MC10H016FNR2 |
| Product Name | Logic - Logic - Counters, Dividers - MC10H016FNR2 | Counters, Dividers | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | |
| Operating Temperature | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) | ||
| Counter Category | Synchronous | Synchronous; Asynchronous | Synchronous | |||
| Counter Direction | UP | UP | UP | |||
| Package Type | LDCC20 | 20-LCC (J-Lead) | 20-LCC (J-Lead) |