Rochester Electronics Logic - Logic - Counters, Dividers - 74HC4024PW,118 74HC4024PW,118

Description
Manufacturer: NXP Win Source Part Number: 908226-74HC4024PW,11 8 Series: 74HC Operating Temperature Range: -40°C ~ 125°C Features: Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-TSSOP Package: Bulk Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74HC4024 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 908226-74HC4024PW,11 8 Series: 74HC Operating Temperature Range: -40°C ~ 125°C Features: Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-TSSOP Package: Bulk Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74HC4024 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - 74HC4024PW,118 - 908226-74HC4024PW,118 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - 74HC4024PW,118
908226-74HC4024PW,118
Logic - Logic - Counters, Dividers - 74HC4024PW,118 908226-74HC4024PW,118
Manufacturer: NXP Win Source Part Number: 908226-74HC4024PW,11 8 Series: 74HC Operating Temperature Range: -40°C ~ 125°C Features: Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-TSSOP Package: Bulk Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74HC4024 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 2500 HTSUS: 8542.39.0001

Manufacturer: NXP
Win Source Part Number: 908226-74HC4024PW,118
Series: 74HC
Operating Temperature Range: -40°C ~ 125°C
Features: Counter IC Binary Counter 1 Element 7 Bit Negative Edge 14-TSSOP
Package: Bulk
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74HC4024
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Counters, Dividers - 74HC4024PW,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
74HC4024PW,118
Logic - Counters, Dividers 74HC4024PW,118
BINARY COUNTER

BINARY COUNTER

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Counters Logic Counters
Product Number 908226-74HC4024PW,118 74HC4024PW,118
Product Name Logic - Logic - Counters, Dividers - 74HC4024PW,118 Logic - Counters, Dividers
Package Type SOP; SSOP; TSSOP; 14-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

 - 4020A/BEA - Rochester Electronics
Rochester Electronics
Specs
Counter Category Synchronous / Asynchronous
Package Type DIP; CDIP16
View Details
Counter - 2 Up/Down Counters - 753-638 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
CD4022B CMOS Octal Counter with 8 Decoded Outputs - CD4022BPWR - Texas Instruments
Specs
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
Logic Family CD4000
View Details
7 suppliers
Counters, Dividers - HEF4040BT/S400,118 - Quarktwin Technology Ltd.
Specs
Supply Voltage 1.5V; 3 V ~ 15 V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Clock Frequency 50 MHz
View Details