onsemi Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers MC10EP89DTG

Description
IC DRIVER 1/0 8TSSOP
Datasheet
Description
IC DRIVER 1/0 8TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - MC10EP89DTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
MC10EP89DTG
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers MC10EP89DTG
IC DRIVER 1/0 8TSSOP

IC DRIVER 1/0 8TSSOP

Supplier's Site
Coaxial Cable Driver, 310Ps, Tssop-8; Device Type Onsemi - 45J0855 - Newark, An Avnet Company
Chicago, IL, United States
Coaxial Cable Driver, 310Ps, Tssop-8; Device Type Onsemi
45J0855
Coaxial Cable Driver, 310Ps, Tssop-8; Device Type Onsemi 45J0855
COAXIAL CABLE DRIVER, 310ps, TSSOP-8; Device Type:Cable Driver; IC Interface Type:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

COAXIAL CABLE DRIVER, 310ps, TSSOP-8; Device Type:Cable Driver; IC Interface Type:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number MC10EP89DTG 45J0855
Product Name Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Coaxial Cable Driver, 310Ps, Tssop-8; Device Type Onsemi
Device Type Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1900805P - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4066BPWRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-TSSOP (0.173\", 4.40mm Width)
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4351D,112 - 1008809-74HCT4351D,112 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 20-SO
View Details
2 suppliers
Modems - ICs and Modules - SI2438-B-GT - Quarktwin Technology Ltd.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers