The NMUX27518E-Q100 is a bidirectional, 6-channel, 1:2 multiplexer-demultip
lexer designed to operate from 1.62 V to 3.6 V. This device can handle both digital and analog signals, and can transmit signals up to VCC in either direction. The NMUX27518E-Q100 has two control pins (S0, S1), each controlling three 1:2 muxes at the same time, and an enable pin (EN) that put all outputs in high-impedance mode. The control pins are compatible with 1.8 V logic thresholds and are backward compatible with 2.5 V and 3.3 V logic thresholds.
This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 2) and is suitable for use in automotive applications.
Features and benefits
Automotive product qualification in accordance with AEC-Q100 (Grade 2)
Specified from -40 °C to +105 °C
Wide operating range: 1.62 V to 3.6 V
Isolation in power-down mode, VCC = 0 V
Low-capacitance switches, 21.5 pF (typical)
Bandwidth up to 240 MHz for high-speed rail-to-rail signal handling
Crosstalk and isolation OFF-state: –62 dB
1.8 V logic compatible control inputs
3.6 V tolerant control inputs
Latch-up performance exceeds 100 mA per JESD 78, Class II
ESD protection:
HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2 kV
CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1.5 k V
IEC61000-4-2, level 3, contact discharge on all nYn pins exceeds ±6 kV
Applications
Electronic Control Unit
qSPI memory multiplexing
The NMUX27518E-Q100 is a bidirectional, 6-channel, 1:2 multiplexer-demultiplexer designed to operate from 1.62 V to 3.6 V. This device can handle both digital and analog signals, and can transmit signals up to VCC in either direction. The NMUX27518E-Q100 has two control pins (S0, S1), each controlling three 1:2 muxes at the same time, and an enable pin (EN) that put all outputs in high-impedance mode. The control pins are compatible with 1.8 V logic thresholds and are backward compatible with 2.5 V and 3.3 V logic thresholds.
This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 2) and is suitable for use in automotive applications.
Features and benefits
- Automotive product qualification in accordance with AEC-Q100 (Grade 2)
- Specified from -40 °C to +105 °C
- Wide operating range: 1.62 V to 3.6 V
- Isolation in power-down mode, VCC = 0 V
- Low-capacitance switches, 21.5 pF (typical)
- Bandwidth up to 240 MHz for high-speed rail-to-rail signal handling
- Crosstalk and isolation OFF-state: –62 dB
- 1.8 V logic compatible control inputs
- 3.6 V tolerant control inputs
- Latch-up performance exceeds 100 mA per JESD 78, Class II
- ESD protection:
- HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2 kV
- CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1.5 k V
- IEC61000-4-2, level 3, contact discharge on all nYn pins exceeds ±6 kV
Applications
- Electronic Control Unit
- qSPI memory multiplexing