onsemi Flip Flops MC10EP52DG

Description
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - MC10EP52DGOS-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154"", 3.90mm Width)"

"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Logic - Logic - Flip Flops - MC10EP52DG - 207798-MC10EP52DG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC10EP52DG
207798-MC10EP52DG
Logic - Logic - Flip Flops - MC10EP52DG 207798-MC10EP52DG
Manufacturer: ON Semiconductor Win Source Part Number: 207798-MC10EP52DG Packaging: Tube/Rail Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Current - Quiescent: 45mA Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 8-SOIC (0.154", 3.90mm Width) Purpose: Standard Supply Voltage - Operating: -3 V to -5.5 V Max Frequency: 3GHz

Manufacturer: ON Semiconductor
Win Source Part Number: 207798-MC10EP52DG
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Current - Quiescent: 45mA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 8-SOIC (0.154", 3.90mm Width)
Purpose: Standard
Supply Voltage - Operating: -3 V to -5.5 V
Max Frequency: 3GHz

Buy Now Datasheet
 - MC10EP52DG - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, 10E Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO8

D Flip-Flop, 10E Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC10EP52DG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC10EP52DG
Integrated Circuits (ICs) - Logic - Flip Flops MC10EP52DG
IC FF D-TYPE SNGL 1BIT 8SOIC

IC FF D-TYPE SNGL 1BIT 8SOIC

Supplier's Site
Flip Flops - MC10EP52DG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC10EP52DG
Flip Flops MC10EP52DG
Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC10EP52DGOS-ND 207798-MC10EP52DG MC10EP52DG MC10EP52DG MC10EP52DG
Product Name Flip Flops Logic - Logic - Flip Flops - MC10EP52DG Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Triggering Positive, Negative Negative-edge Triggered; Positive-edge Triggered; Positive, Negative Positive-edge Triggered
Supply Voltage -3V ~ -5.5V -3 V ~ -5.5 V -3V ~ -5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74HC174DB,118-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
4 suppliers
SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AVC16374DGGRG4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
View Details