Manufacturer: ON Semiconductor
Win Source Part Number: 1217193-MC10EP52D
Packaging: Tube
Type: D-Type
Mounting Style: SMD
Output Type: Differential
Function: Standard
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 3GHz
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Family Part Number: 10EP52
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage (V): -3V ~ -5.5V
Current - Quiescent (Iq): 45mA
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154"", 3.90mm Width)"
D Flip-Flop, 10E Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO8
Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-SOIC (0.154", 3.90mm Width)
IC FF D-TYPE SNGL 1BIT 8SOIC
| Win Source Electronics | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 1217193-MC10EP52D | MC10EP52DOS-ND | MC10EP52D | MC10EP52D | MC10EP52D |
| Product Name | Logic - Logic - Flip Flops - MC10EP52D | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Triggering | Negative-edge Triggered; Positive-edge Triggered; Positive, Negative | Positive, Negative | Positive-edge Triggered | ||
| Supply Voltage | -3V ~ -5.5V | -3V ~ -5.5V | -3V ~ -5.5V | ||
| fMAX | 3000 MHz | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |