"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
3.3 V / 5.0 V ECL D Flip-Flop with Reset and Differential Clock
Manufacturer: ON Semiconductor
Win Source Part Number: 074424-MC10EP51DTG
Packaging: Tube/Rail
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Current - Quiescent: 45mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Purpose: Reset
Supply Voltage - Operating: -3 V to -5.5 V
Max Frequency: 3GHz
Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
IC FF D-TYPE SNGL 1BIT 8TSSOP
IC FF D-TYPE SNGL 1BIT 8TSSOP
| DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC10EP51DTGOS-ND | MC10EP51DTG | 074424-MC10EP51DTG | MC10EP51DTG | MC10EP51DTG | MC10EP51DTG |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - MC10EP51DTG | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Flip-Flop Type | D | D | D | |||
| Triggering | Positive, Negative | Negative-edge Triggered; Positive-edge Triggered; Positive, Negative | ||||
| Supply Voltage | -3V ~ -5.5V | 3.3V | -3 V ~ -5.5 V | -3V ~ -5.5V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |