onsemi Interface - Interface - Specialized - MC10EP445FAG MC10EP445FAG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 787667-MC10EP445FAG Packaging: Tray Package: 32-LQFP Applications: Data Management Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Interface: Differential Family Name: MC10EP445 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): MC10EP445FAR2; MC10EP445FA; MC10EP445FAR2G; MC100EP445FAG; Introduction Date: November 19, 2001 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 787667-MC10EP445FAG Packaging: Tray Package: 32-LQFP Applications: Data Management Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Interface: Differential Family Name: MC10EP445 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): MC10EP445FAR2; MC10EP445FA; MC10EP445FAR2G; MC100EP445FAG; Introduction Date: November 19, 2001 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - MC10EP445FAG - 787667-MC10EP445FAG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - MC10EP445FAG
787667-MC10EP445FAG
Interface - Interface - Specialized - MC10EP445FAG 787667-MC10EP445FAG
Manufacturer: ON Semiconductor Win Source Part Number: 787667-MC10EP445FAG Packaging: Tray Package: 32-LQFP Applications: Data Management Mounting: SMD Operating Supply Voltage: 3 V ~ 5.5 V Interface: Differential Family Name: MC10EP445 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): MC10EP445FAR2; MC10EP445FA; MC10EP445FAR2G; MC100EP445FAG; Introduction Date: November 19, 2001 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 787667-MC10EP445FAG
Packaging: Tray
Package: 32-LQFP
Applications: Data Management
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.5 V
Interface: Differential
Family Name: MC10EP445
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-LQFP (7x7)
Alternative Parts (Cross-Reference): MC10EP445FAR2; MC10EP445FA; MC10EP445FAR2G; MC100EP445FAG;
Introduction Date: November 19, 2001
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
MC10EP445FAG
Integrated Circuits (ICs) - Interface - Specialized MC10EP445FAG
IC INTERFACE SPECIALIZED 32LQFP

IC INTERFACE SPECIALIZED 32LQFP

Supplier's Site
Specialized - MC10EP445FAG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
MC10EP445FAG
Specialized MC10EP445FAG
Data Management Interface 32-LQFP (7x7)

Data Management Interface 32-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 787667-MC10EP445FAG MC10EP445FAG MC10EP445FAG
Product Name Interface - Interface - Specialized - MC10EP445FAG Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

DS96F175MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076601M2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
2 suppliers
Interface - Interface - Sensor and Detector Interfaces - A5303SLETR-T - 1134703-A5303SLETR-T - Win Source Electronics
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type SSOP
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
LON interface - 753-648 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details