D Flip-Flop, 10E Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO20
"Flip Flop 2 Element D-Type 1 Bit Positive, Negative 20-TSSOP (0.173"", 4.40mm Width)"
Flip Flop 2 Element D-Type 1 Bit Positive, Negative 20-TSSOP (0.173", 4.40mm Width)
IC FF D-TYPE DUAL 1BIT 20TSSOP
IC, D-TYPE FLIP FLOP, 0.42NS, TSSOP-20; Flip-Flop Type:D; Propagation Delay:420ps; Frequency:3GHz; Output Current:50mA; Logic Case Style:TSSOP; No. of Pins:20Pins; Trigger Type:Positive Edge; Supply Voltage Min:3V; Product Range:- RoHS Compliant: Yes
| Rochester Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC10EP29DTG | MC10EP29DTGOS-ND | 9080901P | 9080901 | MC10EP29DTG | MC10EP29DTG | 42K0116 |
| Product Name | Flip Flops | Flip Flop ICs | Flip Flop ICs | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Ic, D-Type Flip Flop, 0.42Ns, Tssop-20; Flip-Flop Type Onsemi | |
| Triggering | Positive-edge Triggered | Positive, Negative | Negative-edge Triggered; Positive-edge Triggered | ||||
| Package Type | TSSOP; TSSOP20; SOP; SSOP | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | Tssop; SSOP | TSSOP; 20-TSSOP (0.173\", 4.40mm Width); SOP; SSOP | TSSOP; TSSOP | ||
| Logic Family | ECL | ECL; ECL | Ecl | ||||
| Flip-Flop Type | D | D | |||||
| Supply Voltage | -3V ~ -5.5V | -3V ~ -5.5V |