onsemi Ecl Differential Receiver/driver, 5.5V Soic8; Device Type Onsemi MC10EP16DG

Description
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, ECL, PDSO8
Request a Quote Datasheet
Description
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, ECL, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC10EP16DG - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, ECL, PDSO8

Line Transceiver, 1 Func, 1 Driver, 1 Rcvr, ECL, PDSO8

Supplier's Site Datasheet
Ecl Differential Receiver/driver, 5.5V Soic8; Device Type Onsemi - 45J0847 - Newark, An Avnet Company
Chicago, IL, United States
Ecl Differential Receiver/driver, 5.5V Soic8; Device Type Onsemi
45J0847
Ecl Differential Receiver/driver, 5.5V Soic8; Device Type Onsemi 45J0847
ECL DIFFERENTIAL RECEIVER/DRIVER, 5.5V SOIC8; Device Type:Differential Transceiver; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

ECL DIFFERENTIAL RECEIVER/DRIVER, 5.5V SOIC8; Device Type:Differential Transceiver; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:SOIC; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number MC10EP16DG 45J0847
Product Name Ecl Differential Receiver/driver, 5.5V Soic8; Device Type Onsemi
Technology ECL
Device Type Transceiver Receiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3210M-GT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF7552SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54ALS05A Hex Inverters With Open-Collector Outputs - 5962-8854001CA - Texas Instruments
Specs
Technology ALS
Device Type SN54ALS05A Hex Inverters With Open-Collector Outputs
Supply Voltage Other; 5.5
View Details
2 suppliers