onsemi Flip Flops MC10EP131FAR2G

Description
D Flip-Flop, 10E Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, ECL, PQFP32
Request a Quote Datasheet
Description
D Flip-Flop, 10E Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, ECL, PQFP32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC10EP131FAR2G - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, 10E Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, ECL, PQFP32

D Flip-Flop, 10E Series, 1-Func, Positive Edge Triggered, 4-Bit, Complementary Output, ECL, PQFP32

Supplier's Site Datasheet
Flip Flops - MC10EP131FAR2GOS-ND - DigiKey
Thief River Falls, MN, United States
Flip Flop 1 Element D-Type 4 Bit Positive, Negative 32-LQFP

Flip Flop 1 Element D-Type 4 Bit Positive, Negative 32-LQFP

Buy Now Datasheet
Logic - Logic - Flip Flops - MC10EP131FAR2G - 137134-MC10EP131FAR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC10EP131FAR2G
137134-MC10EP131FAR2G
Logic - Logic - Flip Flops - MC10EP131FAR2G 137134-MC10EP131FAR2G
Manufacturer: ON Semiconductor Win Source Part Number: 137134-MC10EP131FAR2 G Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Number of Elements: 1 Number of Bits per Element: 4 Trigger Type: Positive, Negative Current - Quiescent: 120mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 32-LQFP Purpose: Set(Preset) and Reset Supply Voltage - Operating: -3 V to -5.5 V Max Frequency: 3GHz

Manufacturer: ON Semiconductor
Win Source Part Number: 137134-MC10EP131FAR2G
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 1
Number of Bits per Element: 4
Trigger Type: Positive, Negative
Current - Quiescent: 120mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 32-LQFP
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: -3 V to -5.5 V
Max Frequency: 3GHz

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC10EP131FAR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC10EP131FAR2G
Integrated Circuits (ICs) - Logic - Flip Flops MC10EP131FAR2G
IC FF D-TYPE SNGL 4BIT 32LQFP

IC FF D-TYPE SNGL 4BIT 32LQFP

Supplier's Site
Flip Flops - MC10EP131FAR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC10EP131FAR2G
Flip Flops MC10EP131FAR2G
Flip Flop 1 Element D-Type 4 Bit Positive, Negative 32-LQFP

Flip Flop 1 Element D-Type 4 Bit Positive, Negative 32-LQFP

Buy Now Datasheet
Logic - Flip Flops - MC10EP131FAR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC10EP131FAR2G
Logic - Flip Flops MC10EP131FAR2G
IC FF D-TYPE SNGL 4BIT 32LQFP

IC FF D-TYPE SNGL 4BIT 32LQFP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number MC10EP131FAR2G MC10EP131FAR2GOS-ND 137134-MC10EP131FAR2G MC10EP131FAR2G MC10EP131FAR2G MC10EP131FAR2G
Product Name Flip Flops Logic - Logic - Flip Flops - MC10EP131FAR2G Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered Positive, Negative Negative-edge Triggered; Positive-edge Triggered; Positive, Negative
Package Type QFP32; QFP 32-LQFP; LQFP 32-LQFP; QFP
Logic Family ECL
Flip-Flop Type D D
Supply Voltage -3V ~ -5.5V -3 V ~ -5.5 V -3V ~ -5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT374 Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs - 5962-87631012A - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 11.5 ns
fMAX 90 MHz
View Details
2 suppliers
Dual JK flip-flop with set and reset; negative-edge trigger - 74HC112PW,118 - Nexperia B.V.
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage +7
View Details
8 suppliers