ECL 2-Input NAND Gate, SOIC-8, 3V-5.5V, 0.27ns PD Product overview: MC10EP05DR2 from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3V, 5.5V, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10EP05DR2 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1217156-MC10EP05DR2
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: AND/NAND Gate
Number of Inputs: 2 Input (1, 1)
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Family Part Number: 10EP05
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC
AND/NAND Gate, 10E Series, 1-Func, 2-Input, ECL, PDSO8
IC GATE AND/NAND ECL 2INP 8-SOIC
AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC
IC GATE AND/NAND ECL 2INP 8-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 770-MC10EP05DR2 | 1217156-MC10EP05DR2 | MC10EP05DR2-ND | MC10EP05DR2 | MC10EP05DR2 | MC10EP05DR2 | MC10EP05DR2 |
| Product Name | 3V 5.5V SOIC Logic IC | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EP05DR2 | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | NAND; NAND GATE | NOT; AND; NAND; AND/NAND Gate | AND; NAND | AND; NAND | NOT; AND; NAND | AND; NAND; AND/NAND Gate | AND; NAND |
| Supply Voltage | 5.5V | 3V ~ 5.5V | 3V ~ 5.5V | 3V ~ 5.5V | |||
| Inputs | 2 | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 0.2700 ns | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |