onsemi Logic - Logic - Translators, Level Shifters - MC10ELT28DR2G MC10ELT28DR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 120644-MC10ELT28DR2G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential, Single-Ended Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: PECL, TTL Output Signal: TTL, PECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 120644-MC10ELT28DR2G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential, Single-Ended Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: PECL, TTL Output Signal: TTL, PECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC10ELT28DR2G - 120644-MC10ELT28DR2G - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC10ELT28DR2G
120644-MC10ELT28DR2G
Logic - Logic - Translators, Level Shifters - MC10ELT28DR2G 120644-MC10ELT28DR2G
Manufacturer: ON Semiconductor Win Source Part Number: 120644-MC10ELT28DR2G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential, Single-Ended Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: PECL, TTL Output Signal: TTL, PECL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: ON Semiconductor
Win Source Part Number: 120644-MC10ELT28DR2G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential, Single-Ended
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 2
Input Signal: PECL, TTL
Output Signal: TTL, PECL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 120644-MC10ELT28DR2G
Product Name Logic - Logic - Translators, Level Shifters - MC10ELT28DR2G
Output Characteristics Differential, Single-Ended
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74FCT163374APAG - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 8
View Details
CD40194B CMOS 4-Bit Bidirectional Universal Shift Register - CD40194BEE4 - Texas Instruments
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 3V; 18
View Details
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
8-bit parallel-in/serial out shift register - 74HC165D-Q100,118 - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Features ESD Protection
View Details
10 suppliers