Rochester Electronics Logic - Logic - Shift Registers - 74F350SJ 74F350SJ

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 908156-74F350SJ Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 908156-74F350SJ Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Shift Registers - 74F350SJ - 908156-74F350SJ - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Shift Registers - 74F350SJ
908156-74F350SJ
Logic - Logic - Shift Registers - 74F350SJ 908156-74F350SJ
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 908156-74F350SJ Series: * Features: Shift Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 908156-74F350SJ
Series: *
Features: Shift Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Shift Registers - 74F350SJ - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
74F350SJ
Logic - Shift Registers 74F350SJ
SHIFTER, F/FAST SERIES

SHIFTER, F/FAST SERIES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Shift Registers Shift Registers
Product Number 908156-74F350SJ 74F350SJ
Product Name Logic - Logic - Shift Registers - 74F350SJ Logic - Shift Registers
Number of Bits (Stages) 4
Unlock Full Specs
to access all available technical data

Similar Products

 - 54165/BFA - Rochester Electronics
Specs
Package Type Other; CFP16
View Details
4 suppliers
 - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5 V
Package Type SOIC
View Details
CD4014B CMOS 8-Stage Static Shift Register - CD4014BE - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CMOS; CD4000
View Details
8 suppliers
Shift Registers - 1727-4006-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State
View Details
3 suppliers