Nexperia B.V. 74LV165PW

Description
Low-Voltage CMOS logic. Operating Voltage: 1.0 to 5.5. Compatibility: Input LVTTL/TTL, Output LVCMOS Package Type = TSSOP Logic Function = Shift Register Number of Stages = 8 Logic Family = 74LV Mounting Type = Surface Mount Operation Mode = Serial/Parallel to Serial Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 1 V Maximum Operating Supply Voltage = 5.5 V Delivery on production packaging - Tube. This product is non-returnable.
Request a Quote
Description
Low-Voltage CMOS logic. Operating Voltage: 1.0 to 5.5. Compatibility: Input LVTTL/TTL, Output LVCMOS Package Type = TSSOP Logic Function = Shift Register Number of Stages = 8 Logic Family = 74LV Mounting Type = Surface Mount Operation Mode = Serial/Parallel to Serial Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 1 V Maximum Operating Supply Voltage = 5.5 V Delivery on production packaging - Tube. This product is non-returnable.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8168716P - RS Components, Ltd.
Corby, Northants, United Kingdom
Low-Voltage CMOS logic. Operating Voltage: 1.0 to 5.5. Compatibility: Input LVTTL/TTL, Output LVCMOS Package Type = TSSOP Logic Function = Shift Register Number of Stages = 8 Logic Family = 74LV Mounting Type = Surface Mount Operation Mode = Serial/Parallel to Serial Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 1 V Maximum Operating Supply Voltage = 5.5 V Delivery on production packaging - Tube. This product is non-returnable.

Low-Voltage CMOS logic. Operating Voltage: 1.0 to 5.5. Compatibility: Input LVTTL/TTL, Output LVCMOS
Package Type = TSSOP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = 74LV
Mounting Type = Surface Mount
Operation Mode = Serial/Parallel to Serial
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 1 V
Maximum Operating Supply Voltage = 5.5 V
Delivery on production packaging - Tube. This product is non-returnable.

Supplier's Site
 - 8168716 - RS Components, Ltd.
Corby, Northants, United Kingdom
Low-Voltage CMOS logic. Operating Voltage: 1.0 to 5.5. Compatibility: Input LVTTL/TTL, Output LVCMOS Package Type = TSSOP Logic Function = Shift Register Number of Stages = 8 Logic Family = 74LV Mounting Type = Surface Mount Operation Mode = Serial/Parallel to Serial Number of Elements = 1 Pin Count = 16 Minimum Operating Supply Voltage = 1 V Maximum Operating Supply Voltage = 5.5 V

Low-Voltage CMOS logic. Operating Voltage: 1.0 to 5.5. Compatibility: Input LVTTL/TTL, Output LVCMOS
Package Type = TSSOP
Logic Function = Shift Register
Number of Stages = 8
Logic Family = 74LV
Mounting Type = Surface Mount
Operation Mode = Serial/Parallel to Serial
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 1 V
Maximum Operating Supply Voltage = 5.5 V

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shift Registers
Product Number 8168716P
Register Type Serial In / Serial Out - Shift Right; Parallel In / Serial Out
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 1 V
Package Type TSSOP; SZIP; Other
Unlock Full Specs
to access all available technical data

Similar Products

CD54ACT164 8-Bit Serial-In/Parallel-Out Shift Register - CD54ACT164F3A - Texas Instruments
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V; 4.5
Package Type Other; CDIP
View Details
5 suppliers
Logic - Logic - Translators, Level Shifters - 74AVCH2T45GD,125 - 765266-74AVCH2T45GD,125 - Win Source Electronics
Specs
Output Characteristics Tri-State, Non-Inverted
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 1222837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5 V
Package Type SOIC
View Details