onsemi Logic - Logic - Translators, Level Shifters - MC10ELT20DR2 MC10ELT20DR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 221552-MC10ELT20DR2 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: TTL Output Signal: PECL Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 221552-MC10ELT20DR2 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: TTL Output Signal: PECL Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC10ELT20DR2 - 221552-MC10ELT20DR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC10ELT20DR2
221552-MC10ELT20DR2
Logic - Logic - Translators, Level Shifters - MC10ELT20DR2 221552-MC10ELT20DR2
Manufacturer: ON Semiconductor Win Source Part Number: 221552-MC10ELT20DR2 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 1 Input Signal: TTL Output Signal: PECL Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC

Manufacturer: ON Semiconductor
Win Source Part Number: 221552-MC10ELT20DR2
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 1
Input Signal: TTL
Output Signal: PECL
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 221552-MC10ELT20DR2
Product Name Logic - Logic - Translators, Level Shifters - MC10ELT20DR2
Output Characteristics Differential
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS395A/BEA - Rochester Electronics
Specs
Register Type Universal
Output Characteristics 3-State
Package Type DIP; Other; CDIP
View Details
4 suppliers
 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
8-bit shift register with Schmitt-trigger inputs and open-drain output registers - 74HCS596DJ - Nexperia B.V.
Specs
Supply Voltage +7
Output Characteristics Open-drain
Package Type Other; SOT109-1 SOT109-1
View Details
2 suppliers