onsemi Divide-By-2 Ecl Divider, Soic-8; No. Of Inputs Onsemi MC10EL32DG.

Description
DIVIDE-BY-2 ECL DIVIDER, SOIC-8; No. of Inputs:1Inputs; Clock Frequency:3GHz; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V; Logic Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°CRoHS Compliant: Yes
Description
DIVIDE-BY-2 ECL DIVIDER, SOIC-8; No. of Inputs:1Inputs; Clock Frequency:3GHz; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V; Logic Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°CRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Divide-By-2 Ecl Divider, Soic-8; No. Of Inputs Onsemi - 29AC8040 - Newark, An Avnet Company
Chicago, IL, United States
Divide-By-2 Ecl Divider, Soic-8; No. Of Inputs Onsemi
29AC8040
Divide-By-2 Ecl Divider, Soic-8; No. Of Inputs Onsemi 29AC8040
DIVIDE-BY-2 ECL DIVIDER, SOIC-8; No. of Inputs:1Inputs; Clock Frequency:3GHz; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V; Logic Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°CRoHS Compliant: Yes

DIVIDE-BY-2 ECL DIVIDER, SOIC-8; No. of Inputs:1Inputs; Clock Frequency:3GHz; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V; Logic Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Dividers
Product Number 29AC8040
Product Name Divide-By-2 Ecl Divider, Soic-8; No. Of Inputs Onsemi
Clock Frequency 3000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CD74HC4060 High Speed CMOS Logic 14-Stage Binary Counter with Oscillator - CD74HC4060PWR - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 6
Package Type PDIP,SOIC,TSSOP
Logic Family HC
View Details
9 suppliers
Frequency Dividers - HX4920 - Maury Microwave
Specs
Clock Frequency 4000 to 24000 MHz
Package Type 1.85mm, 2.4mm, 2.92mm, 3.5mm, SMA, Type N
View Details
Logic - Counters, Dividers - MC100EP33D - Lingto Electronic Limited
Specs
Clock Frequency 4000 MHz
View Details