onsemi MC10EL16DG Line Receiver
onsemi MC10EL16DG Line Receiver
onsemi MC10EL16DG Line Receiver
1.75GHz 1-Bit Receiver Bus Transceiver, SOIC, 5V Product overview: MC10EL16DG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.75GHz, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 1.75GHz, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC10EL16DG can be used for catalog matching and distributor lookup.
IC, SM, LOGIC, ECL, TRANSLATOR; Device Type:Differential Receiver; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:4.2V; Supply Voltage Max:5.7V; Driver Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C;RoHS Compliant: Yes
IC RECEIVER ECL DIFF 5V 8SOIC
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 5189782P | 5189782 | 703-MC10EL16DG | 16AC3404 | MC10EL16DG |
| Product Name | Line Interface ICs | Line Interface ICs | 1.75GHz 5V SOIC Interface Transceiver IC | Ic, Sm, Logic, Ecl, Translator; Device Type Onsemi | Integrated Circuits (ICs) - Logic - Specialty Logic |
| Device Type | Receiver; Receiver | Receiver; Receiver | Transceiver | ||
| Features | RoHS | RoHS | RoHS | RoHS | |
| Package Type | SOIC; SOIC | SOIC; Soic | SOIC | SOIC |