onsemi Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10EL11DTR2G MC10EL11DTR2G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 074409-MC10EL11DTR2G Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, PECL Output: ECL, PECL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 4.2 V to 5.7 V Maximum Input Frequency: 1.5GHz Differential - Input and Output: Yes/Yes
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 074409-MC10EL11DTR2G Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, PECL Output: ECL, PECL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 4.2 V to 5.7 V Maximum Input Frequency: 1.5GHz Differential - Input and Output: Yes/Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10EL11DTR2G - 074409-MC10EL11DTR2G - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10EL11DTR2G
074409-MC10EL11DTR2G
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10EL11DTR2G 074409-MC10EL11DTR2G
Manufacturer: ON Semiconductor Win Source Part Number: 074409-MC10EL11DTR2G Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: ECL, PECL Output: ECL, PECL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-TSSOP Supply Voltage - Operating: 4.2 V to 5.7 V Maximum Input Frequency: 1.5GHz Differential - Input and Output: Yes/Yes

Manufacturer: ON Semiconductor
Win Source Part Number: 074409-MC10EL11DTR2G
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: ECL, PECL
Output: ECL, PECL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 4.2 V to 5.7 V
Maximum Input Frequency: 1.5GHz
Differential - Input and Output: Yes/Yes

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - MC10EL11DTR2G - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
MC10EL11DTR2G
Clock/Timing - Clock Buffers, Drivers MC10EL11DTR2G
IC CLK BUFFER 1:2 1.5GHZ 8TSSOP

IC CLK BUFFER 1:2 1.5GHZ 8TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks
Product Number 074409-MC10EL11DTR2G MC10EL11DTR2G
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC10EL11DTR2G Clock/Timing - Clock Buffers, Drivers
Device Type Clock Driver Clock Driver
Bus Interface ECL; PECL; ECL, PECL
Package Type Surface Mount; 8-TSSOP Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real-Time-Clock Module Smd 32.768Khz; Date Format Micro Crystal - 94M8777 - Newark, An Avnet Company
Specs
Device Type RTC; Real Time Clock
Package Type SON
Supply Voltage 1.2 to 5.5 volts
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9518-2BCPZ-REEL7 - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2330 MHz
View Details
Real Time Clocks - ECS-RTC-SOP8-5101A - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 1.2 to 5.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DIP Clock and Timing IC - 690-BQ3287MT-SB2 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Rail/Tube
Operating Temperature 0.0 C (32 F)
Features / Standards RoHS
View Details
3 suppliers