onsemi Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EL07DG MC10EL07DG

Description
XOR/XNOR Gate, 10EL Series, 1-Func, 2-Input, ECL, PDSO8
Request a Quote Datasheet
Description
XOR/XNOR Gate, 10EL Series, 1-Func, 2-Input, ECL, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC10EL07DG - Rochester Electronics
Newburyport, MA, United States
XOR/XNOR Gate, 10EL Series, 1-Func, 2-Input, ECL, PDSO8

XOR/XNOR Gate, 10EL Series, 1-Func, 2-Input, ECL, PDSO8

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EL07DG - 1072921-MC10EL07DG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EL07DG
1072921-MC10EL07DG
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EL07DG 1072921-MC10EL07DG
Manufacturer: ON Semiconductor Win Source Part Number: 1072921-MC10EL07DG Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: XOR/XNOR Gate Number of Inputs: 2 Schmitt Trigger Input: No Output Type: Differential Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.2 V to 5.7 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 1072921-MC10EL07DG
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: XOR/XNOR Gate
Number of Inputs: 2
Schmitt Trigger Input: No
Output Type: Differential
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.2 V to 5.7 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Buy Now Datasheet
Singapore, Singapore
5.7V SOIC Logic IC
770-MC10EL07DG
5.7V SOIC Logic IC 770-MC10EL07DG
ECL 2-Input XOR/XNOR Gate, SOIC-8, 5.7V, 0.395ns Product overview: MC10EL07DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.7V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.7V, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10EL07DG can be used for catalog matching and distributor lookup.

ECL 2-Input XOR/XNOR Gate, SOIC-8, 5.7V, 0.395ns Product overview: MC10EL07DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.7V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.7V, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC10EL07DG can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - MC10EL07DG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
MC10EL07DG
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable MC10EL07DG
IC GATE XOR/XNOR ECL 2INP 8SOIC

IC GATE XOR/XNOR ECL 2INP 8SOIC

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - MC10EL07DG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
MC10EL07DG
Gates and Inverters - Multi-Function, Configurable MC10EL07DG
XOR/XNOR Gate Configurable 1 Circuit 2 Input 8-SOIC

XOR/XNOR Gate Configurable 1 Circuit 2 Input 8-SOIC

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC10EL07DG 1072921-MC10EL07DG 770-MC10EL07DG MC10EL07DG MC10EL07DG
Product Name Logic - Logic - Gates and Inverters - Multi - Function, Configurable - MC10EL07DG 5.7V SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Gate Type OR; NOR; XOR; XNOR NOT; NOR; XOR; XOR/XNOR Gate NOR; XOR; XNOR; XOR GATE, XNOR NOR; XOR; XNOR NOR; XOR; XNOR; XOR/XNOR Gate
Logic Family ECL ECL
IC Package Type SOP; Other; SOP8 SOIC; Other; 8-SOIC Other; SOIC N SOIC SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.2 V ~ 5.7 V 5.7V 4.2V ~ 5.7V
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-74AHCT1G14GW-Q100,DKR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
SN54F30 8-Input Positive-NAND Gates - 5962-8870801DA - Texas Instruments
Specs
Gate Type NAND
Logic Family F
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
5-Channel 100MHz Transceiver - MYXAF54RHC506/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details