Nexperia B.V. Gates and Inverters 74ABT04PW,112

Description
Inverter IC 6 Channel 14-TSSOP
Request a Quote Datasheet
Description
Inverter IC 6 Channel 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 1727-3134-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-3134-ND
Gates and Inverters 1727-3134-ND
Inverter IC 6 Channel 14-TSSOP

Inverter IC 6 Channel 14-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - 74ABT04PW,112 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74ABT04PW,112
Logic - Gates and Inverters 74ABT04PW,112
IC INVERTER 6CH 6-INP 14TSSOP

IC INVERTER 6CH 6-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - 74ABT04PW,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74ABT04PW,112
Gates and Inverters 74ABT04PW,112
Inverter IC 6 Channel 14-TSSOP

Inverter IC 6 Channel 14-TSSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates
Product Number 1727-3134-ND 74ABT04PW,112 74ABT04PW,112
Product Name Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOT NOT; Inverter
Supply Voltage 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Inputs 1 1
Propagation Delay 3.4 ns
Low Level Output Current (Sink) 15 mA 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel 100MHz Transceiver - AP54RHC506ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic IC - 705-54LS33DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Gates and Inverters - 1727-6527-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
7 suppliers
Logic - Gates and Inverters - 54LS08FM - Lingto Electronic Limited
Specs
Gate Type NOT
View Details