onsemi Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable MC10EL04DTR2G

Description
AND/NAND Gate, 10EL Series, 1-Func, 2-Input, ECL, PDSO8
Request a Quote Datasheet
Description
AND/NAND Gate, 10EL Series, 1-Func, 2-Input, ECL, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC10EL04DTR2G - Rochester Electronics
Newburyport, MA, United States
AND/NAND Gate, 10EL Series, 1-Func, 2-Input, ECL, PDSO8

AND/NAND Gate, 10EL Series, 1-Func, 2-Input, ECL, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - MC10EL04DTR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
MC10EL04DTR2G
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable MC10EL04DTR2G
IC GATE AND/NAND ECL 2IN 8-TSSOP

IC GATE AND/NAND ECL 2IN 8-TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
MC10EL04DTR2G
Logic Gates MC10EL04DTR2G
Logic Gates 5V ECL 2-Input AND/NAND

Logic Gates 5V ECL 2-Input AND/NAND

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - MC10EL04DTR2G - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
MC10EL04DTR2G
Logic - Gates and Inverters - Multi-Function, Configurable MC10EL04DTR2G
IC GATE AND/NAND ECL 2IN 8-TSSOP

IC GATE AND/NAND ECL 2IN 8-TSSOP

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - MC10EL04DTR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
MC10EL04DTR2G
Gates and Inverters - Multi-Function, Configurable MC10EL04DTR2G
AND/NAND Gate Configurable 1 Circuit 2 Input 8-TSSOP

AND/NAND Gate Configurable 1 Circuit 2 Input 8-TSSOP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number MC10EL04DTR2G MC10EL04DTR2G MC10EL04DTR2G MC10EL04DTR2G MC10EL04DTR2G
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Logic Gates Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Gate Type AND; NAND AND; NAND NOT; AND; NAND AND; NAND; AND/NAND Gate
Logic Family ECL
IC Package Type SOP; SSOP; TSSOP; Other; TSSOP8 SSOP; TSSOP SOP; SSOP; TSSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Output Type Differential Differential
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3-Input Majority Voter w/ error output - MYXAP54RHC301/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 74ABT20DB,112 - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
Supply Voltage 2V (Low), 0.8V (High)
Operating Current 0.0500 mA
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100115SC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.2V ~ 5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type SOIC; Other; 16-SOIC (0.154\", 3.90mm Width)
View Details
Logic Gates - 7512822 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 5.5 v
Logic Family Or
View Details