Flip Flop 1 Element D-Type 6 Bit Positive Edge 28-LCC (J-Lead)
D Flip-Flop, 10E Series, 1-Func, Positive Edge Triggered, 6-Bit, True Output, ECL, PQCC28
Manufacturer: ON Semiconductor
Win Source Part Number: 134172-MC10E451FNR2G
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Number of Elements: 1
Number of Bits per Element: 6
Trigger Type: Positive Edge
Current - Quiescent: 101mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TA)
Dimension: 28-LCC (J-Lead)
Purpose: Master Reset
Supply Voltage - Operating: -4.2 V to -5.7 V
Max Frequency: 1.1GHz
Flip Flop 1 Element D-Type 6 Bit Positive Edge 28-LCC (J-Lead)
IC FF D-TYPE SNGL 6BIT 28PLCC
IC FF D-TYPE SNGL 6BIT 28PLCC
| DigiKey | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC10E451FNR2G-ND | MC10E451FNR2G | 134172-MC10E451FNR2G | MC10E451FNR2G | MC10E451FNR2G | MC10E451FNR2G |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - MC10E451FNR2G | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Flip-Flop Type | D | D | ||||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | |||
| Supply Voltage | -4.2V ~ -5.7V | -4.2 V ~ -5.7 V | -4.2V ~ -5.7V | |||
| Output Characteristics | Non-Inverted | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |