onsemi Integrated Circuits (ICs) - Interface - Specialized MC10E446FNR2

Description
Win Source Part Number: 1076627-MC10E446FNR2 Category: Integrated Circuits (ICs)>Interface - Specialized Series: 10E Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Voltage - Supply: 4.2V ~ 5.7V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): ST16C1550CJ28-F; UC5180CQ; UC5180CQTR; TLC320AC02CFNR; ADM5180AP-REEL; ADM5180JP; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSMC10E446FNR2,2 156-MC10E446FNR2-ONT R Base Product Number: MC10E446 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1076627-MC10E446FNR2 Category: Integrated Circuits (ICs)>Interface - Specialized Series: 10E Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Voltage - Supply: 4.2V ~ 5.7V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): ST16C1550CJ28-F; UC5180CQ; UC5180CQTR; TLC320AC02CFNR; ADM5180AP-REEL; ADM5180JP; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSMC10E446FNR2,2 156-MC10E446FNR2-ONT R Base Product Number: MC10E446 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 1076627-MC10E446FNR2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1076627-MC10E446FNR2
Integrated Circuits (ICs) - Interface - Specialized 1076627-MC10E446FNR2
Win Source Part Number: 1076627-MC10E446FNR2 Category: Integrated Circuits (ICs)>Interface - Specialized Series: 10E Package: Tape & Reel (TR) Standard Package: 500 Mounting: SMD (SMT) Voltage - Supply: 4.2V ~ 5.7V Package / Case: 28-LCC (J-Lead) Supplier Device Package: 28-PLCC (11.51x11.51) Alternative Parts (Cross-Reference): ST16C1550CJ28-F; UC5180CQ; UC5180CQTR; TLC320AC02CFNR; ADM5180AP-REEL; ADM5180JP; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSMC10E446FNR2,2 156-MC10E446FNR2-ONT R Base Product Number: MC10E446 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1076627-MC10E446FNR2
Category: Integrated Circuits (ICs)>Interface - Specialized
Series: 10E
Package: Tape & Reel (TR)
Standard Package: 500
Mounting: SMD (SMT)
Voltage - Supply: 4.2V ~ 5.7V
Package / Case: 28-LCC (J-Lead)
Supplier Device Package: 28-PLCC (11.51x11.51)
Alternative Parts (Cross-Reference): ST16C1550CJ28-F; UC5180CQ; UC5180CQTR; TLC320AC02CFNR; ADM5180AP-REEL; ADM5180JP;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSMC10E446FNR2,2156-MC10E446FNR2-ONTR
Base Product Number: MC10E446
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Interface - Specialized - MC10E446FNR2 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
MC10E446FNR2
Interface - Specialized MC10E446FNR2
IC INTERFACE SPECIALIZED 28PLCC

IC INTERFACE SPECIALIZED 28PLCC

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
MC10E446FNR2
Integrated Circuits (ICs) - Interface - Specialized MC10E446FNR2
IC INTERFACE SPECIALIZED 28PLCC

IC INTERFACE SPECIALIZED 28PLCC

Supplier's Site
Specialized - MC10E446FNR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
MC10E446FNR2
Specialized MC10E446FNR2
Interface 28-PLCC (11.51x11.51)

Interface 28-PLCC (11.51x11.51)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1076627-MC10E446FNR2 MC10E446FNR2 MC10E446FNR2 MC10E446FNR2
Product Name Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1906156 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS
View Details
Universal Bus Functions - 74ALVC16836ADGG:11-ND - DigiKey
Specs
Supply Voltage Other; 1.2V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details