Manufacturer: ON Semiconductor
Win Source Part Number: 1217104-MC10E431FNG
Series: 10E
Packaging: Tube
Type: D-Type
Operating Temperature Range: 0°C ~ 85°C (TA)
Package: 28-LCC (J-Lead)
Mounting: SMD
Output Type: Differential
Operating Supply Voltage: -4.2 V ~ -5.7 V
Function: Set(Preset) and Reset
Number of Elements: 3
Number of Bits per Element: 1
Current - Quiescent: 132mA
Family Name: MC10E431
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 1.1GHz
Alternative Parts (Cross-Reference): SY100E431JCTR; SY100E431JC; SY100E431JZTR;
Introduction Date: June 27, 1996
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
D Flip-Flop, 10E Series, 3-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PQCC28
D Flip-Flop, 10E Series, 3-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PQCC28
Flip Flop 3 Element D-Type 1 Bit Positive, Negative 28-LCC (J-Lead)
IC FF D-TYPE TRPL 1BIT 28PLCC
D-TYPE FLIP FLOP, 0.6NS, PLCC-28; Logic Family / Base Number:-; Flip-Flop Type:D; Propagation Delay:600ps; Frequency:1.1GHz; Output Current:50mA; Logic Case Style:LCC; No. of Pins:28Pins; Trigger Type:Positive Edge; Product Range:- RoHS Compliant: Yes
IC FF D-TYPE TRPL 1BIT 28PLCC
| Win Source Electronics | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 1217104-MC10E431FNG | MC10E431FNG | MC10E431FNG | MC10E431FNG | 26K3761 | MC10E431FNG |
| Product Name | Logic - Logic - Flip Flops - MC10E431FNG | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | D-Type Flip Flop, 0.6Ns, Plcc-28; Logic Family / Base Number Onsemi | Logic - Flip Flops | |
| Supply Voltage | -4.2 V ~ -5.7 V | -4.2V ~ -5.7V | ||||
| fMAX | 1100 MHz | 1100 MHz | 1100 MHz | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||||
| Number of units in IC | 3 | |||||
| Triggering | Positive-edge Triggered |