onsemi Logic - Logic - Flip Flops - MC10176L MC10176L

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217021-MC10176L Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): MC10H176P; MC10176P; MC10H176MELG; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1217021-MC10176L Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): MC10H176P; MC10176P; MC10H176MELG; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC10176L
1217021-MC10176L
Logic - Logic - Flip Flops - MC10176L 1217021-MC10176L
Manufacturer: ON Semiconductor Win Source Part Number: 1217021-MC10176L Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): MC10H176P; MC10176P; MC10H176MELG; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1217021-MC10176L
Manufacturer Homepage: www.onsemi.com
Alternative Parts (Cross-Reference): MC10H176P; MC10176P; MC10H176MELG;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now
Flip Flops - MC10176L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC10176L
Flip Flops MC10176L
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet
Flip Flop D-Master-Slave Type Pos-Edge 16-Pin - MC10176L - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Flip Flop D-Master-Slave Type Pos-Edge 16-Pin
MC10176L
Flip Flop D-Master-Slave Type Pos-Edge 16-Pin MC10176L
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC10176L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC10176L
Integrated Circuits (ICs) - Logic - Flip Flops MC10176L
FLIP FLOP D-MASTER-SLAVE

FLIP FLOP D-MASTER-SLAVE

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1217021-MC10176L MC10176L MC10176L MC10176L
Product Name Logic - Logic - Flip Flops - MC10176L Flip Flops Flip Flop D-Master-Slave Type Pos-Edge 16-Pin Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered; Master-slave
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54LS273FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flip Flop ICs - 510043 - RS Components, Ltd.
Specs
Triggering Positive-edge Triggered
Output Characteristics Differential
Propagation Delay 3.5 ns
View Details
3 suppliers
Logic - Flip Flops - 74AC74MTCX - Lingto Electronic Limited
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details