ONSEMI
MC10113FN -- GATES AND INVERTERS
onsemi
Gates and Inverters
MC10113FN
-
Quarktwin Technology Ltd.
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Datasheet
Suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters
MC10113FN
Supplier's Site
Technical Specifications
|
Product Category
|
Logic Gates |
Logic Gates |
|
Product Number
|
MC10113FN |
MC10113FN |
|
Product Name
|
Gates and Inverters |
Integrated Circuits (ICs) - Logic - Gates and Inverters |
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
-4.2V ~ -5.7V
Operating Temperature
0 to 85 C (32 to 185 F)
IC Package Type
DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
Gate Type
Buffer/Driver; Buffer
Logic Family
Buffer
Inputs
1
View Details
Gate Type
NOT; Inverter
Supply Voltage
4.5V ~ 5.5V
Logic Family
AHCT
View Details
4 suppliers