onsemi Integrated Circuits (ICs) - Logic - Specialty Logic MC100LVEP16DTG

Description
IC RECEIVER/DRVR ECL DIFF 8TSSOP
Datasheet
Description
IC RECEIVER/DRVR ECL DIFF 8TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - MC100LVEP16DTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Specialty Logic
MC100LVEP16DTG
Integrated Circuits (ICs) - Logic - Specialty Logic MC100LVEP16DTG
IC RECEIVER/DRVR ECL DIFF 8TSSOP

IC RECEIVER/DRVR ECL DIFF 8TSSOP

Supplier's Site
Ecl Differential Receiver/driver 3.8V Tssop8; Device Type Onsemi - 71J5443 - Newark, An Avnet Company
Chicago, IL, United States
Ecl Differential Receiver/driver 3.8V Tssop8; Device Type Onsemi
71J5443
Ecl Differential Receiver/driver 3.8V Tssop8; Device Type Onsemi 71J5443
ECL DIFFERENTIAL RECEIVER/DRIVER 3.8V TSSOP8; Device Type:Differential Line; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:2.375V; Supply Voltage Max:3.8V; Driver Case Style:TSSOP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

ECL DIFFERENTIAL RECEIVER/DRIVER 3.8V TSSOP8; Device Type:Differential Line; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:2.375V; Supply Voltage Max:3.8V; Driver Case Style:TSSOP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number MC100LVEP16DTG 71J5443
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic Ecl Differential Receiver/driver 3.8V Tssop8; Device Type Onsemi
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SSOP; TSSOP
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5348CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-545 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - BTS5576GXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Buffer
Features RoHS
Package Type SOP; SSOP; BSSOP36/PG-DSO-36
View Details