onsemi Logic - Logic - Translators, Level Shifters - MC100LVELT22DTRG MC100LVELT22DTRG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 207781-MC100LVELT22D TRG Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: LVCMOS, LVTTL Output Signal: LVPECL Family Name: MC100LVELT22 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Alternative Parts (Cross-Reference): SY100EPT22VKYTR; SY100EPT22VKG TR; SY100EPT22VKC; Introduction Date: January 15, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 207781-MC100LVELT22D TRG Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: LVCMOS, LVTTL Output Signal: LVPECL Family Name: MC100LVELT22 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Alternative Parts (Cross-Reference): SY100EPT22VKYTR; SY100EPT22VKG TR; SY100EPT22VKC; Introduction Date: January 15, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC100LVELT22DTRG - 207781-MC100LVELT22DTRG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC100LVELT22DTRG
207781-MC100LVELT22DTRG
Logic - Logic - Translators, Level Shifters - MC100LVELT22DTRG 207781-MC100LVELT22DTRG
Manufacturer: ON Semiconductor Win Source Part Number: 207781-MC100LVELT22D TRG Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Differential Translator Type: Mixed Signal Channel Type: Unidirectional Channels per Circuit: 2 Input Signal: LVCMOS, LVTTL Output Signal: LVPECL Family Name: MC100LVELT22 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Alternative Parts (Cross-Reference): SY100EPT22VKYTR; SY100EPT22VKG TR; SY100EPT22VKC; Introduction Date: January 15, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 207781-MC100LVELT22DTRG
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
Translator Type: Mixed Signal
Channel Type: Unidirectional
Channels per Circuit: 2
Input Signal: LVCMOS, LVTTL
Output Signal: LVPECL
Family Name: MC100LVELT22
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Alternative Parts (Cross-Reference): SY100EPT22VKYTR; SY100EPT22VKG TR; SY100EPT22VKC;
Introduction Date: January 15, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 207781-MC100LVELT22DTRG
Product Name Logic - Logic - Translators, Level Shifters - MC100LVELT22DTRG
Output Characteristics Differential
Unlock Full Specs
to access all available technical data

Similar Products

CD4035B-MIL CMOS 4-Stage Parallel In/Parallel Out Shift Register - 8101701EA - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP
Logic Family CMOS; CD4000
View Details
3 suppliers
Logic - Logic - Shift Registers - NPIC6C596ADJ - 1083377-NPIC6C596ADJ - Win Source Electronics
Specs
Supply Voltage 2.3 V ~ 5.5 V
Output Characteristics Open-drain; Open Drain
Package Type Other; 16-SO
View Details
6 suppliers
 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Shift Registers - 54LS353DM/B - Quarktwin Technology Ltd.
Rochester Electronics
View Details
2 suppliers