onsemi Logic - Logic - Translators, Level Shifters - MC100LVELT22DR MC100LVELT22DR

Description
Manufacturer: ON Semiconductor Win Source Part Number: 711114-MC100LVELT22D R Manufacturer Homepage: www.onsemi.com Reference case: SOP Reference Date Code: 09+ Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 711114-MC100LVELT22D R Manufacturer Homepage: www.onsemi.com Reference case: SOP Reference Date Code: 09+ Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC100LVELT22DR - 711114-MC100LVELT22DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC100LVELT22DR
711114-MC100LVELT22DR
Logic - Logic - Translators, Level Shifters - MC100LVELT22DR 711114-MC100LVELT22DR
Manufacturer: ON Semiconductor Win Source Part Number: 711114-MC100LVELT22D R Manufacturer Homepage: www.onsemi.com Reference case: SOP Reference Date Code: 09+ Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 711114-MC100LVELT22DR
Manufacturer Homepage: www.onsemi.com
Reference case: SOP
Reference Date Code: 09+
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 711114-MC100LVELT22DR
Product Name Logic - Logic - Translators, Level Shifters - MC100LVELT22DR
Unlock Full Specs
to access all available technical data

Similar Products

 - 25LS22FM/B - Rochester Electronics
Specs
Register Type Parallel In / Parallel Out
Shift Direction Right
Package Type Other; CFP
View Details
2 suppliers
 - 7989092P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Shift Registers - 74HCT595DB-Q100J-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State
View Details
4 suppliers
SN54HC166 Parallel-Load 8-Bit Shift Registers - 5962-9050101QEA - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; CDIP,LCCC
Logic Family CMOS; HC
View Details