onsemi Logic - Logic - Flip Flops - MC100LVEL51D MC100LVEL51D

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216878-MC100LVEL51D Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216878-MC100LVEL51D Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC100LVEL51D
1216878-MC100LVEL51D
Logic - Logic - Flip Flops - MC100LVEL51D 1216878-MC100LVEL51D
Manufacturer: ON Semiconductor Win Source Part Number: 1216878-MC100LVEL51D Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1216878-MC100LVEL51D
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now
 - MC100LVEL51D - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, 100LVEL Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO8

D Flip-Flop, 100LVEL Series, 1-Func, Positive Edge Triggered, 1-Bit, Complementary Output, ECL, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - MC100LVEL51D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
MC100LVEL51D
Integrated Circuits (ICs) - Logic - Flip Flops MC100LVEL51D
IC FLIP FLOP CLK ECL 3.3V 8SOIC

IC FLIP FLOP CLK ECL 3.3V 8SOIC

Supplier's Site
Flip Flops - MC100LVEL51D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC100LVEL51D
Flip Flops MC100LVEL51D
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Flip Flops - MC100LVEL51D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC100LVEL51D
Flip Flops MC100LVEL51D
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1216878-MC100LVEL51D MC100LVEL51D MC100LVEL51D MC100LVEL51D
Product Name Logic - Logic - Flip Flops - MC100LVEL51D Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered
Package Type SOP8; SOP 8-SOIC (0.154\", 3.90mm Width); SOIC
Logic Family ECL
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC574 Octal D-type Edge-Triggered Flip-Flops with 3-State Outputs - 5962-9677301QSA - Texas Instruments
Specs
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
Propagation Delay 15 ns
View Details
Flip Flops - 74HCT273DB,118-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 4.5V ~ 5.5V
View Details
4 suppliers