onsemi Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVEL37DWG MC100LVEL37DWG

Description
Low Skew Clock Driver, 100LVEL Series, 4 True Output(s), 0 Inverted Output(s), ECL, PDSO20
Request a Quote Datasheet
Description
Low Skew Clock Driver, 100LVEL Series, 4 True Output(s), 0 Inverted Output(s), ECL, PDSO20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC100LVEL37DWG - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 100LVEL Series, 4 True Output(s), 0 Inverted Output(s), ECL, PDSO20

Low Skew Clock Driver, 100LVEL Series, 4 True Output(s), 0 Inverted Output(s), ECL, PDSO20

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVEL37DWG
1216869-MC100LVEL37DWG
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVEL37DWG 1216869-MC100LVEL37DWG
Manufacturer: ON Semiconductor Win Source Part Number: 1216869-MC100LVEL37D WG Packaging: Tube Type: Fanout Buffer (Distribution), Divider, Multiplexer Mounting Style: SMD Frequency - Max: 1GHz Input: ECL Output: ECL Categories: Integrated Circuits Supplier Device Package: 20-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: MC100LVEL37 Manufacturer Pack Quantity: 38 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.8V

Manufacturer: ON Semiconductor
Win Source Part Number: 1216869-MC100LVEL37DWG
Packaging: Tube
Type: Fanout Buffer (Distribution), Divider, Multiplexer
Mounting Style: SMD
Frequency - Max: 1GHz
Input: ECL
Output: ECL
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: MC100LVEL37
Manufacturer Pack Quantity: 38
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.8V

Buy Now

Technical Specifications

  Rochester Electronics Win Source Electronics
Product Category IC Clocks IC Clocks
Product Number MC100LVEL37DWG 1216869-MC100LVEL37DWG
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVEL37DWG
Device Type Real Time Clock; Clock Driver Clock Driver
Bus Interface ECL ECL; ECL
Package Type SOP Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - SI51211-A1EAFM - Quarktwin Technology Ltd.
Specs
Device Type Clock Generator
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 8-WFDFN Exposed Pad
View Details
Real Time Clocks - 1904733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface I2C
Package Type sop
View Details
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
 - 54182J/B - Rochester Electronics
Rochester Electronics
Specs
Device Type Clock Generator
Package Type DIP
View Details