onsemi Logic - Logic - Counters, Dividers - MC100LVEL33DR2 MC100LVEL33DR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 074389-MC100LVEL33DR 2 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Divide-by-4 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Reset: Asynchronous Count Rate: 4GHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.8 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 074389-MC100LVEL33DR 2 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Divide-by-4 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Reset: Asynchronous Count Rate: 4GHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.8 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MC100LVEL33DR2 - 074389-MC100LVEL33DR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC100LVEL33DR2
074389-MC100LVEL33DR2
Logic - Logic - Counters, Dividers - MC100LVEL33DR2 074389-MC100LVEL33DR2
Manufacturer: ON Semiconductor Win Source Part Number: 074389-MC100LVEL33DR 2 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Divide-by-4 Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive, Negative Reset: Asynchronous Count Rate: 4GHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 3.8 V

Manufacturer: ON Semiconductor
Win Source Part Number: 074389-MC100LVEL33DR2
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Divide-by-4
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Reset: Asynchronous
Count Rate: 4GHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 3.8 V

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - MC100LVEL33DR2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
MC100LVEL33DR2
Integrated Circuits (ICs) - Logic - Counters, Dividers MC100LVEL33DR2
IC DIVIDER DIV X4 DIFF 8-SOIC

IC DIVIDER DIV X4 DIFF 8-SOIC

Supplier's Site
Counters, Dividers - MC100LVEL33DR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC100LVEL33DR2
Counters, Dividers MC100LVEL33DR2
Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC

Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC

Buy Now Datasheet
Counters, Dividers - MC100LVEL33DR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
MC100LVEL33DR2
Counters, Dividers MC100LVEL33DR2
Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC

Counter IC Divide-by-4 1 Element 1 Bit Positive, Negative 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Dividers Logic Dividers
Product Number 074389-MC100LVEL33DR2 MC100LVEL33DR2 MC100LVEL33DR2
Product Name Logic - Logic - Counters, Dividers - MC100LVEL33DR2 Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Supply Voltage 3 V ~ 3.8 V 3 V ~ 3.8 V
Unlock Full Specs
to access all available technical data

Similar Products

Counter - Up/Down Counter - 753-404 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Counters, Dividers - 568-8860-2-ND - DigiKey
Specs
Counter Type BCD/Decade Counter
Counter Category Synchronous; Asynchronous
Counter Direction UP
View Details
3 suppliers
CD4522B CMOS Programmable BCD Divide-By-N Counter - CD4522BPWE4 - Texas Instruments
Specs
Features Programmable
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
View Details
5 suppliers
Logic - Counters, Dividers - 74HC163PW,118 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 55 MHz
View Details