Rochester Electronics Logic - Logic - Counters, Dividers - MC10H136P MC10H136P

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883257-MC10H136P Series: 10H Features: Counter IC 1 Element 4 Bit Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 25 HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883257-MC10H136P Series: 10H Features: Counter IC 1 Element 4 Bit Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 25 HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MC10H136P - 883257-MC10H136P - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC10H136P
883257-MC10H136P
Logic - Logic - Counters, Dividers - MC10H136P 883257-MC10H136P
Manufacturer: ON Semiconductor Win Source Part Number: 883257-MC10H136P Series: 10H Features: Counter IC 1 Element 4 Bit Package: Tube Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 25 HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 883257-MC10H136P
Series: 10H
Features: Counter IC 1 Element 4 Bit
Package: Tube
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 25
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Counters, Dividers - MC10H136P - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
MC10H136P
Logic - Counters, Dividers MC10H136P
IC COUNTER UNIV HEX HS 16-DIP

IC COUNTER UNIV HEX HS 16-DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Counters Logic Counters
Product Number 883257-MC10H136P MC10H136P
Product Name Logic - Logic - Counters, Dividers - MC10H136P Logic - Counters, Dividers
Counter Category Synchronous
Unlock Full Specs
to access all available technical data

Similar Products

Counter ICs - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Supply Voltage 6 v, 2 v
Package Type SOIC; Soic
Logic Family Hc
View Details
Counters, Dividers - 54F192DM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Clock Frequency 75 MHz
View Details
2 suppliers
14-stage ripple-carry binary counter/divider and oscillator - HEF4060BT,653 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Package Type SOT109-1 SOT109-1
View Details
10 suppliers
Logic - Counters, Dividers - 74HC193PW,118 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP; DOWN
Clock Frequency 49 MHz
View Details