onsemi Logic - Logic - Flip Flops - MC100LVEL31DR2 MC100LVEL31DR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216861-MC100LVEL31D R2 Packaging: Tape and Reel Type: D-Type Mounting Style: SMD Output Type: Differential Function: Set(Preset) and Reset Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive Edge Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Clock Frequency: 2.9GHz Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Family Part Number: 100LVEL31 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): -3V ~ -3.8V Current - Quiescent (Iq): 35mA
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216861-MC100LVEL31D R2 Packaging: Tape and Reel Type: D-Type Mounting Style: SMD Output Type: Differential Function: Set(Preset) and Reset Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive Edge Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Clock Frequency: 2.9GHz Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Family Part Number: 100LVEL31 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): -3V ~ -3.8V Current - Quiescent (Iq): 35mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - MC100LVEL31DR2
1216861-MC100LVEL31DR2
Logic - Logic - Flip Flops - MC100LVEL31DR2 1216861-MC100LVEL31DR2
Manufacturer: ON Semiconductor Win Source Part Number: 1216861-MC100LVEL31D R2 Packaging: Tape and Reel Type: D-Type Mounting Style: SMD Output Type: Differential Function: Set(Preset) and Reset Number of Elements: 1 Number of Bits per Element: 1 Trigger Type: Positive Edge Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.onsemi.com Clock Frequency: 2.9GHz Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Family Part Number: 100LVEL31 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): -3V ~ -3.8V Current - Quiescent (Iq): 35mA

Manufacturer: ON Semiconductor
Win Source Part Number: 1216861-MC100LVEL31DR2
Packaging: Tape and Reel
Type: D-Type
Mounting Style: SMD
Output Type: Differential
Function: Set(Preset) and Reset
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive Edge
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 2.9GHz
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Family Part Number: 100LVEL31
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): -3V ~ -3.8V
Current - Quiescent (Iq): 35mA

Buy Now
Flip Flops - MC100LVEL31DR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
MC100LVEL31DR2
Flip Flops MC100LVEL31DR2
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet
Logic - Flip Flops - MC100LVEL31DR2 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
MC100LVEL31DR2
Logic - Flip Flops MC100LVEL31DR2
IC FF D-TYPE SNGL 1BIT 8SOIC

IC FF D-TYPE SNGL 1BIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number 1216861-MC100LVEL31DR2 MC100LVEL31DR2 MC100LVEL31DR2
Product Name Logic - Logic - Flip Flops - MC100LVEL31DR2 Flip Flops Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage -3V ~ -3.8V -3V ~ -3.8V
fMAX 2900 MHz 2900 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT821DB,112 - Lingto Electronic Limited
Specs
fMAX 185 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Flip Flops - 74AUP1G79GF,132-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 0.8V ~ 3.6V
View Details
4 suppliers
SN54ABT574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9322001QSA - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details