Low Skew Clock Driver, 100LVE Series, 8 True Output(s), ECL, PQCC28
Manufacturer: ON Semiconductor
Win Source Part Number: 1216836-MC100LVE310F
Packaging: Tube
Type: Fanout Buffer (Distribution), Multiplexer
Mounting Style: SMD
Frequency - Max: 1GHz
Input: LVECL, LVPECL
Output: LVECL, LVPECL
Categories: Integrated Circuits
Supplier Device Package: 28-PLCC (11.51x11.51)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 28-LCC
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: MC100LVE310
Manufacturer Pack Quantity: 37
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.8V
| Rochester Electronics | Win Source Electronics | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | MC100LVE310FN | 1216836-MC100LVE310FN |
| Product Name | Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100LVE310FN | |
| Device Type | Real Time Clock; Clock Driver | Clock Driver |
| Bus Interface | ECL | ECL; PECL; LVPECL; LVECL, LVPECL |
| Package Type | Surface Mount |