onsemi Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100H646FNR2G MC100H646FNR2G

Description
Low Skew Clock Driver, 100H Series, 8 True Output(s), ECL, PQCC28
Request a Quote Datasheet
Description
Low Skew Clock Driver, 100H Series, 8 True Output(s), ECL, PQCC28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC100H646FNR2G - Rochester Electronics
Newburyport, MA, United States
Low Skew Clock Driver, 100H Series, 8 True Output(s), ECL, PQCC28

Low Skew Clock Driver, 100H Series, 8 True Output(s), ECL, PQCC28

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100H646FNR2G
138937-MC100H646FNR2G
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100H646FNR2G 138937-MC100H646FNR2G
Manufacturer: ON Semiconductor Win Source Part Number: 138937-MC100H646FNR2 G Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: PECL, TTL Output: TTL Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C Case / Package: 28-PLCC (11.51x11.51) Supply Voltage - Operating: 4.75 V to 5.25 V Maximum Input Frequency: 80MHz Differential - Input and Output: Yes/No Alternative Parts (Cross-Reference): MC100H646FNG; MC100H646FNR2; MC100H646FN; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 500

Manufacturer: ON Semiconductor
Win Source Part Number: 138937-MC100H646FNR2G
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: PECL, TTL
Output: TTL
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 28-PLCC (11.51x11.51)
Supply Voltage - Operating: 4.75 V to 5.25 V
Maximum Input Frequency: 80MHz
Differential - Input and Output: Yes/No
Alternative Parts (Cross-Reference): MC100H646FNG; MC100H646FNR2; MC100H646FN;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 500

Buy Now Datasheet
Clock/Timing - Clock Buffers, Drivers - MC100H646FNR2G - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
MC100H646FNR2G
Clock/Timing - Clock Buffers, Drivers MC100H646FNR2G
IC CLK BUFFER 2:8 80MHZ 28PLCC

IC CLK BUFFER 2:8 80MHZ 28PLCC

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number MC100H646FNR2G 138937-MC100H646FNR2G MC100H646FNR2G
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MC100H646FNR2G Clock/Timing - Clock Buffers, Drivers
Device Type Real Time Clock; Clock Driver Clock Driver Clock Driver
Bus Interface ECL TTL; TTL
Features / Standards RoHS
Package Type Surface Mount; 28-PLCC (11.51x11.51) Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1905189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; Edip
Operating Temperature 0.0 C (32 F)
View Details
Clock and Timing IC - 690-ECS-RTC-3225-5699HS-TR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.6 to 5 volts
Operating Temperature -40 C (-40 F)
View Details
6 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 863-545AAA390M625BCG-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; 6-SMD, No Lead
View Details
CDC516 3.3V Phase Lock Loop Clock Driver with 3-State Outputs - CDC516DGGRG4 - Texas Instruments
Specs
Device Type Clock Driver
Package Type TSSOP
Supply Voltage 3.3 volts
View Details
8 suppliers