onsemi Logic - Logic - Translators, Level Shifters - MC100EPT26DR2 MC100EPT26DR2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216805-MC100EPT26DR 2 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216805-MC100EPT26DR 2 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC100EPT26DR2 - 1216805-MC100EPT26DR2 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC100EPT26DR2
1216805-MC100EPT26DR2
Logic - Logic - Translators, Level Shifters - MC100EPT26DR2 1216805-MC100EPT26DR2
Manufacturer: ON Semiconductor Win Source Part Number: 1216805-MC100EPT26DR 2 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1216805-MC100EPT26DR2
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1216805-MC100EPT26DR2
Product Name Logic - Logic - Translators, Level Shifters - MC100EPT26DR2
Unlock Full Specs
to access all available technical data

Similar Products

 - 4015A/BEA - Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
4 suppliers
8-bit parallel-in/serial out shift register with Schmitt-trigger inputs - 74HCS165DJ - Nexperia B.V.
Specs
Register Type Parallel In / Serial Out
Supply Voltage +7
Package Type Other; SOT109-1 SOT109-1
View Details
 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details