onsemi Logic - Logic - Translators, Level Shifters - MC100EPT21D MC100EPT21D

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216784-MC100EPT21D Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1216784-MC100EPT21D Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - MC100EPT21D - 1216784-MC100EPT21D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - MC100EPT21D
1216784-MC100EPT21D
Logic - Logic - Translators, Level Shifters - MC100EPT21D 1216784-MC100EPT21D
Manufacturer: ON Semiconductor Win Source Part Number: 1216784-MC100EPT21D Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1216784-MC100EPT21D
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1216784-MC100EPT21D
Product Name Logic - Logic - Translators, Level Shifters - MC100EPT21D
Unlock Full Specs
to access all available technical data

Similar Products

SN54LS597 8-Bit Shift Registers With Input Latches - 5962-89444012A - Texas Instruments
Specs
Supply Voltage 5V; 4.75
Package Type Other; CDIP,CFP,LCCC
Logic Family TTL; LS
View Details
 - 7989092 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 5V
Package Type SOIC
View Details
Shift Registers - 1727-3439-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State
View Details
4 suppliers
 - 74AS870NT - Rochester Electronics
Specs
Package Type DIP; PDIP; Other; PDIP
View Details
4 suppliers