Manufacturer: ON Semiconductor
Win Source Part Number: 022493-MC100EP52DTR2
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 1
Number of Bits per Element: 1
Trigger Type: Positive, Negative
Current - Quiescent: 45mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Purpose: Standard
Supply Voltage - Operating: -3 V to -5.5 V
Max Frequency: 3GHz
"Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
IC FF D-TYPE 1-ELE 1-BIT 8-TSSOP
IC FF D-TYPE 1-ELE 1-BIT 8-TSSOP
IC, D-TYPE FLIP FLOP, 0.33NS, TSSOP-8, FULL REEL; Flip-Flop Type:D; Propagation Delay:330ps; Frequency:4GHz; Output Current:50mA; Logic Case Style:TSSOP; No. of Pins:8Pins; Trigger Type:Positive Edge; Supply Voltage Min:3V; MSL:- RoHS Compliant: Yes
Flip Flop 1 Element D-Type 1 Bit Positive, Negative 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
IC FF D-TYPE SNGL 1BIT 8TSSOP
IC FF D-TYPE SNGL 1BIT 8TSSOP
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 022493-MC100EP52DTR2G | 488-MC100EP52DTR2GTR-ND | 42K0437 | MC100EP52DTR2G | MC100EP52DTR2G | MC100EP52DTR2G |
| Product Name | Logic - Logic - Flip Flops - MC100EP52DTR2G | Flip Flops | Ic, D-Type Flip Flop, 0.33Ns, Tssop-8, Full Reel; Flip-Flop Type Onsemi | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops |
| Triggering | Negative-edge Triggered; Positive-edge Triggered; Positive, Negative | Positive, Negative | ||||
| Supply Voltage | -3 V ~ -5.5 V | -3V ~ -5.5V | -3V ~ -5.5V | |||
| fMAX | 3000 MHz | 4000 MHz | 3000 MHz | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Number of units in IC | 1 |