Flip Flop 1 Element D-Type 6 Bit Positive Edge 32-LQFP
Flip Flop 1 Element D-Type 6 Bit Positive Edge 32-LQFP
IC FF D-TYPE 1-ELE 6-BIT 32-LQFP
IC FF D-TYPE 1-ELE 6-BIT 32-LQFP
Manufacturer: ON Semiconductor
Win Source Part Number: 022491-MC100EP451FAR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 1
Number of Bits per Element: 6
Trigger Type: Positive Edge
Current - Quiescent: 135mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 32-LQFP
Purpose: Master Reset
Supply Voltage - Operating: -3 V to -5.5 V
Max Frequency: 3GHz
IC FF D-TYPE SNGL 6BIT 32LQFP
Flip Flop 1 Element D-Type 6 Bit Positive Edge 32-LQFP
IC FF D-TYPE SNGL 6BIT 32LQFP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | MC100EP451FAR2GOSTR-ND | 022491-MC100EP451FAR2G | MC100EP451FAR2G | MC100EP451FAR2G | MC100EP451FAR2G |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - MC100EP451FAR2G | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | |||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | |||
| Supply Voltage | -3V ~ -5.5V | -3 V ~ -5.5 V | -3V ~ -5.5V | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |