Manufacturer: ON Semiconductor
Win Source Part Number: 074365-MC100EP451FAG
Packaging: Tray
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Number of Elements: 1
Number of Bits per Element: 6
Trigger Type: Positive Edge
Current - Quiescent: 135mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 32-LQFP
Purpose: Master Reset
Supply Voltage - Operating: -3 V to -5.5 V
Max Frequency: 3GHz
Flip Flop 1 Element D-Type 6 Bit Positive Edge 32-LQFP
IC FF D-TYPE SNGL 6BIT 32LQFP
IC FF D-TYPE SNGL 6BIT 32LQFP
D FLIP FLOP, 6BIT, 450PS, LQFP-32; Logic Family / Base Number:MC100EP451; Flip-Flop Type:D; Propagation Delay:450ps; Frequency:3GHz; Output Current:-; Logic Case Style:LQFP; No. of Pins:32Pins; Trigger Type:Positive Edge; IC Output RoHS Compliant: Yes
Flip Flop 1 Element D-Type 6 Bit Positive Edge 32-LQFP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 074365-MC100EP451FAG | MC100EP451FAGOS-ND | MC100EP451FAG | MC100EP451FAG | 50AC5958 | MC100EP451FAG |
| Product Name | Logic - Logic - Flip Flops - MC100EP451FAG | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | D Flip Flop, 6Bit, 450Ps, Lqfp-32; Logic Family / Base Number Onsemi | Flip Flops |
| Triggering | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | ||||
| Supply Voltage | -3 V ~ -5.5 V | -3V ~ -5.5V | -3V ~ -5.5V | |||
| fMAX | 3000 MHz | 3000 MHz | 3000 MHz | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Number of units in IC | 1 |