Line Transceiver, 1 Driver, 1 Rcvr, ECL, PDSO8
ECL - PECL - CML DRIVER; Device Type:Differential Receiver / Driver; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°CRoHS Compliant: Yes
| Rochester Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | MC100EP16VBDTG | 26K3853 |
| Product Name | Ecl Pecl Cml Driver; Device Type Onsemi | |
| Technology | ECL | |
| Device Type | Transceiver | |
| Features | RoHS | |
| Package Type | SOP; SSOP; TSSOP; TSSOP8 |