onsemi Ecl Differential Receiver/driver 5.5V Tssop8; Device Type Onsemi MC100EP16VADTG

Description
Line Transceiver, 1 Driver, 1 Rcvr, ECL, PDSO8
Request a Quote Datasheet
Description
Line Transceiver, 1 Driver, 1 Rcvr, ECL, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC100EP16VADTG - Rochester Electronics
Newburyport, MA, United States
Line Transceiver, 1 Driver, 1 Rcvr, ECL, PDSO8

Line Transceiver, 1 Driver, 1 Rcvr, ECL, PDSO8

Supplier's Site Datasheet
Ecl Differential Receiver/driver 5.5V Tssop8; Device Type Onsemi - 26K3852 - Newark, An Avnet Company
Chicago, IL, United States
Ecl Differential Receiver/driver 5.5V Tssop8; Device Type Onsemi
26K3852
Ecl Differential Receiver/driver 5.5V Tssop8; Device Type Onsemi 26K3852
ECL DIFFERENTIAL RECEIVER/DRIVER 5.5V TSSOP8; Device Type:Differential Transceiver; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:TSSOP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

ECL DIFFERENTIAL RECEIVER/DRIVER 5.5V TSSOP8; Device Type:Differential Transceiver; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:TSSOP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number MC100EP16VADTG 26K3852
Product Name Ecl Differential Receiver/driver 5.5V Tssop8; Device Type Onsemi
Technology ECL
Device Type Transceiver Receiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - SI2418-B-FTR - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Package Type SSOP; TSSOP; 24-TSSOP (0.173, 4.40mm Width)
View Details
3 suppliers
Line Interface ICs - 1533582 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; CMOS, TTL
Features RoHS
View Details
SN54HC366 Hex Bus Drivers With 3-State Outputs - 5962-8682801EA - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Low-power inverter - 74AUP1G04GS,132 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details