onsemi Line Interface ICs MC100EP16DTG

Description
onsemi MC100EP16DTG
Request a Quote Datasheet
Description
onsemi MC100EP16DTG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Line Interface ICs - 7876738P - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
7876738P
Line Interface ICs 7876738P
onsemi MC100EP16DTG

onsemi MC100EP16DTG

Supplier's Site
Line Interface ICs - 7876738 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
7876738
Line Interface ICs 7876738
onsemi MC100EP16DTG

onsemi MC100EP16DTG

Supplier's Site
Line Interface ICs - 1703515 - RS Components, Ltd.
Corby, Northants, United Kingdom
Line Interface ICs
1703515
Line Interface ICs 1703515
onsemi MC100EP16DTG

onsemi MC100EP16DTG

Supplier's Site
Singapore, Singapore
SMD 4GHz 5.5V TSSOP Interface Transceiver IC
703-MC100EP16DTG
SMD 4GHz 5.5V TSSOP Interface Transceiver IC 703-MC100EP16DTG
4GHz Bus Transceiver, 5.5V, TSSOP, Surface Mount Product overview: MC100EP16DTG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4GHz, 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, 4GHz, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100EP16DTG can be used for catalog matching and distributor lookup.

4GHz Bus Transceiver, 5.5V, TSSOP, Surface Mount Product overview: MC100EP16DTG from onsemi is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4GHz, 5.5V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, 4GHz, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-MC100EP16DTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ecl Differential Receiver/driver 5.5V Tssop8; Device Type Onsemi - 71J5410 - Newark, An Avnet Company
Chicago, IL, United States
Ecl Differential Receiver/driver 5.5V Tssop8; Device Type Onsemi
71J5410
Ecl Differential Receiver/driver 5.5V Tssop8; Device Type Onsemi 71J5410
ECL DIFFERENTIAL RECEIVER/DRIVER 5.5V TSSOP8; Device Type:Differential Transceiver; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:TSSOP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

ECL DIFFERENTIAL RECEIVER/DRIVER 5.5V TSSOP8; Device Type:Differential Transceiver; Output Level Type:ECL; Signaling Rate:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Driver Case Style:TSSOP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 7876738P 7876738 703-MC100EP16DTG 71J5410
Product Name Line Interface ICs Line Interface ICs SMD 4GHz 5.5V TSSOP Interface Transceiver IC Ecl Differential Receiver/driver 5.5V Tssop8; Device Type Onsemi
Device Type Line / Bus Driver; Receiver; Driver & Receiver Line / Bus Driver; Receiver; Driver & Receiver Transceiver Receiver
Features RoHS RoHS RoHS RoHS
Package Type SSOP; TSSOP; Tssop TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Buffers - 1697477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Buffer; Buffer
Features RoHS
Supply Voltage Other; 5.5 v
View Details
SN74ABT162500 18-Bit Universal Bus Transceivers With 3-State Outputs - 74ABT162500DLRG4 - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Supply Voltage Other; 5
View Details
4 suppliers
16-bit SSOP Interface Transceiver IC - 704-74ABT16244ADL,112 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Pins 48 #
View Details
2 suppliers
Interface Transceiver IC - 749-AAT4292IJQ-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Tape & Reel (TR)
View Details
3 suppliers