Clock IC Type:Clock Buffer; Frequency:3GHz; No. of Outputs:2Outputs; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Clock IC Case Style:TSSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 14AC9618 |
| Product Name | Clock Ic Type Onsemi |
| Device Type | Clock Buffer; Real Time Clock; Clock Generator |
| Package Type | TSSOP |
| Supply Voltage | 3 to 5.5 volts |