NOR/OR Gate Configurable 1 Circuit 4 Input 8-SOIC
ECL 4-Input OR/NOR Gate, SOIC-8, 3V-5.5V, 0.33ns Product overview: MC100EP01DG from onsemi is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3V, 5.5V, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-MC100EP01DG can be used for catalog matching and distributor lookup.
OR/NOR Gate, 100E Series, 1-Func, 4-Input, ECL, PDSO8
IC GATE OR/NOR ECL 4INPUT 8SOIC
SINGLE OR/NOR GATE, 4I/P, SOIC-8; Logic Function:NOR / OR Gate; No. of Elements:Single; No. of Inputs:4Inputs; No. of Pins:8Pins; Logic Case Style:SOIC; Product Range:100EP01; Logic IC Family:100EP; Supply Voltage Min:3V; MSL:- RoHS Compliant: Yes
IC GATE OR/NOR ECL 4INPUT 8SOIC
NOR/OR Gate Configurable 1 Circuit 4 Input 8-SOIC
Logic Gates 3.3V/5V ECL 4-Input OR/NOR
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | MC100EP01DGOS-ND | 770-MC100EP01DG | MC100EP01DG | MC100EP01DG | 42K0380 | MC100EP01DG | MC100EP01DG | MC100EP01DG |
| Product Name | Gates and Inverters - Multi-Function, Configurable | 3V 5.5V SOIC Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Single Or/nor Gate, 4I/p, Soic-8; Logic Function Onsemi | Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Logic Gates | |
| Gate Type | OR; NOR | OR; NOR; NOR GATE, OR GATE | OR; NOR | OR; NOR | OR; NOR; NOR/OR Gate | OR; NOR; NOR/OR Gate | ||
| Supply Voltage | 3V ~ 5.5V | 5.5V | 3V ~ 5.5V | 3V ~ 5.5V | ||||
| Output Type | Differential | Differential | Differential | Differential | ||||
| Inputs | 4 | 4 | 4 | 4 | 4 | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |